IEEE 1394

Standard for a High Performance Serial Bus - Amendment 1

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 2000
Status: inactive
Page Count: 196
scope:

IEEE Std 1394b-2002 is a full-use standard whose scope is to provide an amendment to IEEE Std 1394-1995 and a companion to IEEE Std 1394a-2000. This amendment defines features and mechanisms that provide gigabit speed extensions in a backwards compatible fashion and the ability to signal over single hop distances of up to 100 m.

The following are included in IEEE Std 1394b-2002:

a) Cables and connectors for gigabit signaling and long distance (up to 100 m);

b) Detection of physical loops in the bus topology and their subsequent resolution by selective disabling of physical layer (PHY) port(s);

c) The same circuits may be used to transmit either data-strobe (DS) signals or SB/lOB-encoded signals;

d) Extension of the PHY-link interface to higher data rates over an 8 bit parallel bus;

e) Extension of the PHY-link interface to higher data rates over a bit-serial bus;

f) Definition of high-speed bit protocols to handle various bus arbitration signals and the transport of slower data packets by bit-stuffed, high-speed packets;

g) Protocols for signal speed matching at connect time;

h) Port initialization protocols suitable for use over ac-coupled connections; and

i) Various informative annexes to discuss testing and compliance procedures for gigabit connections.

The preceding are arranged in no particular order.

Purpose

Technology advances have made gigabit signaling a feasible and attractive extension to the baseline standard, IEEE Std 1394-1995. In particular, the needs of data storage and home backbones dictate a higher speed and longer distance interconnect bus than can be provided by IEEE Std 1394-1995 and IEEE Std 1394a-2000.

Document History

June 12, 2008
A High-Performance Serial Bus
IEEE Std 1394b-2002 is a full-use standard whose scope is to provide an amendment to IEEE Std 1394-1995 and a companion to IEEE Std 1394a-2000. This amendment defines features and mechanisms that...
December 6, 2006
Standard for a High- Performance Serial Bus - Amendment 3
IEEE Std 1394b-2002 is a full-use standard whose scope is to provide an amendment to IEEE Std 1394-1995 and a companion to IEEE Std 1394a-2000. This amendment defines features and mechanisms that...
August 1, 2002
Standard for a High Performance Serial Bus - Amendment 2
IEEE Std 1394b-2002 is a full-use standard whose scope is to provide an amendment to IEEE Std 1394-1995 and a companion to IEEE Std 1394a-2000. This amendment defines features and mechanisms that...
IEEE 1394
January 1, 2000
Standard for a High Performance Serial Bus - Amendment 1
IEEE Std 1394b-2002 is a full-use standard whose scope is to provide an amendment to IEEE Std 1394-1995 and a companion to IEEE Std 1394a-2000. This amendment defines features and mechanisms that...
December 12, 1995
Standard for a High Performance Serial Bus
IEEE Std 1394b-2002 is a full-use standard whose scope is to provide an amendment to IEEE Std 1394-1995 and a companion to IEEE Std 1394a-2000. This amendment defines features and mechanisms that...

References

Advertisement