NPFC - MIL-DTL-5521

WASHER, AIRCRAFT HYDRAULIC PACKING BACK-UP

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 6 June 2007
Status: active
Page Count: 13
scope:

This specification establishes the requirements for one type of packing back-up washers for use in aircraft hydraulic systems.

intended Use:

The hydraulic packing back-up washers covered by this specification are intended for use with hydraulic "O" rings operating at pressures up to 3000 psi (20.68 Mpa) at temperatures up to 71°C... View More

Document History

December 22, 2023
WASHER, AIRCRAFT HYDRAULIC PACKING BACK-UP
A description is not available for this item.
December 13, 2013
Washer, Aircraft Hydraulic Packing Back-Up
A description is not available for this item.
MIL-DTL-5521
June 6, 2007
WASHER, AIRCRAFT HYDRAULIC PACKING BACK-UP
The hydraulic packing back-up washers covered by this specification are intended for use with hydraulic "O" rings operating at pressures up to 3000 psi (20.68 Mpa) at temperatures up to 71°C (160°F)...
November 20, 2001
WASHER, AIRCRAFT HYDRAULIC PACKING BACK-UP
A description is not available for this item.
August 22, 1994
WASHER, AIRCRAFT HYDRAULIC PACKING BACK-UP
A description is not available for this item.
February 7, 1983
WASHER, AIRCRAFT HYDRAULIC PACKING BACK-UP
A description is not available for this item.
December 13, 1968
WASHER, AIRCRAFT HYDRAULIC PACKING BACK-UP
The hydraulic packing back-up washers covered by this specification are intended for use with hydraulic "O" rings operating at pressures up to 3000 psi at temperatures up to 71°C (160°F) in...

References

Advertisement