ASTM International - ASTM B139/B139M-12
Standard Specification for Phosphor Bronze Rod, Bar, and Shapes
| Organization: | ASTM International |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for phosphor bronze rod, bar, and shapes.
1.2 Units-Values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
abstract:
This specification establishes the requirements for rods, bars, and shapes of phosphor bronze with Copper Alloy UNS Nos. C51000, C52100, C52400, C53400, and C54400. The material for manufacture... View More
Document History