IEEE C57.12.38

Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers 250 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 V and Below; Low Voltage, 480/240 V and Below Corrigendum 1: Figure 1A

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 7 December 2016
Status: active
Page Count: 12

Document History

October 1, 2022
Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers 250 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 V and Below; Low Voltage, 480/240 V and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and safety requirements of single-phase, 60-Hz, liquid-filled, self-cooled, pad-mounted, compartmental-type...
IEEE C57.12.38
December 7, 2016
Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers 250 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 V and Below; Low Voltage, 480/240 V and Below Corrigendum 1: Figure 1A
A description is not available for this item.
August 21, 2014
Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers 250 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 V and Below; Low Voltage, 480/240 V and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and safety requirements of single-phase, 60-Hz, liquid-filled, self-cooled, pad-mounted, compartmental-type...
September 11, 2009
Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers; High Voltage, 34 500 GrdY/19 920 V and Below, Low Voltage, 240/120 V; 167 kVA and Smaller
This standard covers certain electrical, dimensional, mechanical characteristics and safety requirements of single-phase, 60 Hz, liquid-filled, self-cooled, pad-mounted, compartmental-type...
Advertisement