IEEE - PC57.12.38/D2.8
Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers 250 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 V and Below; Low Voltage, 480/240 V and Below
| Organization: | IEEE |
| Publication Date: | 1 October 2022 |
| Status: | pending |
| Page Count: | 41 |
scope:
This standard covers certain electrical, dimensional, and mechanical characteristics and safety requirements of single-phase, 60-Hz, liquid-filled, self-cooled, pad-mounted, compartmental-type distribution transformers. These transformers are rated 250 kVA and smaller with the high voltages of 34 500 GrdY/19 920 V and below for operation between one phase and grounded neutral and low voltage of 480/240 V and below. These transformers are generally used for step-down purposes from an underground primary cable supply. This standard covers the connector, bushing, and terminal arrangements for radial or loop feed systems. This standard does not cover all electrical and mechanical requirements of accessory devices that may be supplied with the transformer.
Purpose
This standard is intended to define the electrical, mechanical, dimensional, performance, and interchangeability requirements of the transformers covered under this standard and to assist in the proper selection of such equipment. These requirements will provide a more standard transformer design, which will benefit manufacturers by reducing the number of designs. Users will be provided a document, which can be used to purchase a transformer of standard design without having to develop any additional standards. This will be helpful to less experienced users. It also will promote standardization of these types of transformers.
Document History