DSF/EN 301 489-3 V2.1.1
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 3: Specific conditions for Short-Range Devices (SRD) operating on frequencies between 9 kHz and 246 GHz; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive 2014/53/EU
| Organization: | DS |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Emission): | 33.100.10 |
scope:
The present document, together with ETSI EN 301 489-1 [1], covers the assessment of Short Range Devices (SRD) and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). The present document specifies the applicable test conditions, performance assessment, and performance criteria for Short Range Devices (SRD) and the associated ancillary equipment. In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and the ETSI EN 301 489-1 [1], the provisions of the present document take precedence. The environmental classification and the emission and immunity requirements used in the present document are as stated in the ETSI EN 301 489-1 [1], except for any special conditions included in the present document. Technical specifications related to the antenna port of radio equipment and radiated emissions from the enclosure port of radio equipment and combinations of radio and associated ancillary equipment are not included in the present document. Such technical specifications are normally found in the relevant product standards for the effective use of the radio spectrum. The present document, together with ETSI EN 301 489-1 [1], are aimed to cover requirements to demonstrate an adequate level of electromagnetic compatibility.
Document History