DSF/ETSI EN 301 489-3 V2.3.1 (2022-11)

ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 3: Specific conditions for Short Range Devices (SRD) operating on frequencies between 9 kHz and 246 GHz; Harmonised Standard for ElectroMagnetic Compatibility

pending
Organization: DS
Status: pending
Page Count: 22
scope:

The present document covers the assessment of Short Range Devices (SRD) operating in the frequency range 9 kHz to 246 GHz in respect of ElectroMagnetic Compatibility (EMC). The present document specifies the applicable test conditions, performance assessment, and performance criteria for Short Range Devices (SRD) and the associated ancillary equipment. The present document applies to the categories of SRD listed in Table 1 with the exception that the present document does not apply to devices for which a product specific harmonised EMC standard is available. NOTE 1: The entries in Table 1 of the present document are based on the Decision (EU) 2019/1345 [i.1], Table 1.

Document History

January 30, 2023
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 3: Specific conditions for Short Range Devices (SRD) operating on frequencies between 9 kHz and 246 GHz; Harmonised Standard for ElectroMagnetic Compatibility
The present document covers the assessment of Short Range Devices (SRD) operating in the frequency range 9 kHz to 246 GHz in respect of ElectroMagnetic Compatibility (EMC). The present document...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 3: Specific conditions for Short Range Devices (SRD) operating on frequencies between 9 kHz and 246 GHz; Harmonised Standard for ElectroMagnetic Compatibility
The present document covers the assessment of Short Range Devices (SRD) operating in the frequency range 9 kHz to 246 GHz in respect of ElectroMagnetic Compatibility (EMC). The present document...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 3: Specific conditions for Short-Range Devices (SRD) operating on frequencies between 9 kHz and 246 GHz; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive 2014/53/EU
The present document, together with ETSI EN 301 489-1 [1], covers the assessment of Short Range Devices (SRD) and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). The present...
DSF/ETSI EN 301 489-3 V2.3.1 (2022-11)
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 3: Specific conditions for Short Range Devices (SRD) operating on frequencies between 9 kHz and 246 GHz; Harmonised Standard for ElectroMagnetic Compatibility
The present document covers the assessment of Short Range Devices (SRD) operating in the frequency range 9 kHz to 246 GHz in respect of ElectroMagnetic Compatibility (EMC). The present document...
Advertisement