IEC 61084-2-4

Cable trunking systems and cable ducting systems for electrical installations - Part 2-4: Particular requirements - Service poles and service posts

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2017
Status: active
Page Count: 66
ICS Code (Conduits for electrical purposes): 29.120.10
ICS Code (Electrical wires and cables in general): 29.060.01
scope:

This part of the IEC 61084 series specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation, of insulated conductors, cables and possibly other electrical equipment in electrical and/or communication systems installations. The maximum voltage of these installations is 1 000 V AC and 1 500 V DC

Service poles and service posts are intended to be mounted in free space and in contact with mounting surface(s) only at one or two ends, where the word "mounted" means fixed or placed on the floor with a weighted base or linked to a mounting surface through a flexible component.

NOTE Service poles and service posts can also be part of a CTS/CDS intended for wall or ceiling mounting covered by IEC 61084-2-1 or floor mounting covered by IEC 61084-2-2 and are then also tested according to said parts, as appropriate.

This international standard does not apply to conduit systems, cable tray systems, cable ladder systems, powertrack systems or equipment covered by other standards.

Document History

IEC 61084-2-4
March 1, 2017
Cable trunking systems and cable ducting systems for electrical installations - Part 2-4: Particular requirements - Service poles and service posts
This part of the IEC 61084 series specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the...
April 1, 1996
Cable Trunking and Ducting Systems for Electrical Installations - Part 2: Particular Requirements - Section 4: Service Poles
Replacement: This section of IEC 1084-2 specifies requirements for service poles intended for the accommodation, and where necessary for the segregation, of conductors, cables or cords and/or other...

References

Advertisement