DOD - SMD 5962-99545

MICROCIRCUIT, HYBRID, LINEAR, 6.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 14 March 2017
Status: active
Page Count: 15
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 7, 2023
MICROCIRCUIT, HYBRID, LINEAR, 6.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
SMD 5962-99545
March 14, 2017
MICROCIRCUIT, HYBRID, LINEAR, 6.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 7, 2011
MICROCIRCUIT, HYBRID, LINEAR, 6.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 16, 2005
MICROCIRCUIT, HYBRID, LINEAR, 6.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 28, 2003
MICROCIRCUIT, HYBRID, LINEAR, 6.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
May 18, 1999
MICROCIRCUIT, HYBRID, LINEAR, 6.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement