DOD - SMD 5962-98650

MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 14 March 2017
Status: active
Page Count: 11
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 15, 2021
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-98650
March 14, 2017
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 7, 2011
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 25, 2005
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 10, 1999
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement