JSA - JIS G 0802

Ultrasonic testing of stainless steel plates

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 November 2016
Status: active
Page Count: 35
ICS Code (Non-destructive testing of metals): 77.040.20
ICS Code (Stainless steels): 77.140.20
scope:

This Standard specifies the ultrasonic testing of stainless steel plates of 6 mm or over up to and including 200 mm in thickness

This ultrasonic testing also applies to nickel plates, nickel alloy plates and superalloy plates (Stainless steel plates, nickel plates, nickel alloy plates and superalloy plates will hereinafter be collectively referred to as flat products )

Additionally, this Standard may be applied to products less than 6 mm or over 200 mm in thickness by agreement between the purchaser and the manufacturer.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 17577: 2016 Steel-Ultrasonic testing of steel flat products of thickness equal to or greater than 6 mm (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

Document History

JIS G 0802
November 21, 2016
Ultrasonic testing of stainless steel plates
This Standard specifies the ultrasonic testing of stainless steel plates of 6 mm or over up to and including 200 mm in thickness This ultrasonic testing also applies to nickel plates, nickel alloy...
July 20, 1998
Ultrasonic Examination of Stainless Steel Plates
A description is not available for this item.

References

Advertisement