JSA - JIS G 4053

Low-alloyed steels for machine structural use

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 November 2016
Status: active
Page Count: 25
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Stainless steels): 77.140.20
ICS Code (Steel profiles): 77.140.70
scope:

This Standard specifies low-alloyed steels for machine structural use (hereafter referred to as steel products) manufactured by hot rolling, hot forging and hot extruding. This Standard applies to steel products with a uniform cross-section, which are generally supplied for use after further processes of forging, cutting and heat treatment. This Standard is not applicable to steel tubes 1).

The manufacturing method and quality requirements for hot-extruded sections are given in Annex JA.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 683-1: 2012 Heat-treatable steels, alloy steels and free-cutting steelsPart 1: Non-alloy steels for quenching and tempering

ISO 683-2: 2012 Heat-treatable steels, alloy steels and free-cutting steelsPart 2: Alloy steels for quenching and tempering

ISO 683-3: 2014 Heat-treatable steels, alloy steels and free-cutting steelsPart 3: Case-hardening steels

ISO 683-5: 2014 Heat treatable steels, alloy steels and free-cutting steelsPart 5: Nitriding steels (overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Note1) Steel tubes are covered in JIS G 3441 (Alloy steel tubes for machine purposes).

Document History

May 22, 2023
Low-alloyed steels for machine structural use
A description is not available for this item.
August 20, 2018
Low-alloyed steels for machine structural use (Amendment 1)
A description is not available for this item.
JIS G 4053
November 21, 2016
Low-alloyed steels for machine structural use
This Standard specifies low-alloyed steels for machine structural use (hereafter referred to as steel products) manufactured by hot rolling, hot forging and hot extruding. This Standard applies to...
November 20, 2008
Low-alloyed steels for machine structural use
This Standard specifies the low-alloyed steels for machine structural use (hereafter referred to as "steels"), which are manufactured by hot forming such as hot rolling and hot forging. Steels are...
May 20, 2003
Low-alloyed steels for machine structural use
A description is not available for this item.

References

Advertisement