JSA - JIS G 4053

Low-alloyed steels for machine structural use

inactive
Buy Now
Organization: JSA
Publication Date: 20 November 2008
Status: inactive
Page Count: 21
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Stainless steels): 77.140.20
ICS Code (Steel profiles): 77.140.70
scope:

This Standard specifies the low-alloyed steels for machine structural use (hereafter referred to as "steels"), which are manufactured by hot forming such as hot rolling and hot forging. Steels are normally used after further forming such as forging and cutting and heat treatment or nitriding.

NOTE 1 Depending on the thickness, steel plates and strip may include those subjected to cold rolling in addition to those manufactured by hot forming.

NOTE 2 The International Standards corresponding to this Standard are as follows.

ISO 683-1 : 1973 Heat-treatable steels, alloy steels and free-cutting steels-Part 1: Direct-hardening unalloyed and low-alloyed wrought steel in form of different black products

ISO 683-10 : 1973 Heat-treatable steels, alloy steels and free-cutting steels-Part 10: Wrought nitriding steels

ISO 683-11 : 1987 Heat-treatable steels, alloy steels and free-cutting steels-Part 11: Wrought case-hardening steels (Overall evaluation : MOD) In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21

Document History

May 22, 2023
Low-alloyed steels for machine structural use
A description is not available for this item.
August 20, 2018
Low-alloyed steels for machine structural use (Amendment 1)
A description is not available for this item.
November 21, 2016
Low-alloyed steels for machine structural use
This Standard specifies low-alloyed steels for machine structural use (hereafter referred to as steel products) manufactured by hot rolling, hot forging and hot extruding. This Standard applies to...
JIS G 4053
November 20, 2008
Low-alloyed steels for machine structural use
This Standard specifies the low-alloyed steels for machine structural use (hereafter referred to as "steels"), which are manufactured by hot forming such as hot rolling and hot forging. Steels are...
May 20, 2003
Low-alloyed steels for machine structural use
A description is not available for this item.

References

Advertisement