JSA - JIS Z 2242

Method for Charpy pendulum impact test of metallic materials

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 August 2018
Status: active
Page Count: 43
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This Standard specifies the Charpy (V-notch and U-notch) pendulum impact test method for determining the energy absorbed in an impact test of metallic materials. This Standard does not cover instrumented impact testing, which is specified in JIS B 7755.

Annexes Band C are based on ASTM E23 and are used with the permission of ASTM International, 100 Barr Harbor Drive, P.O. Box C700, West Conshohocken, PA 19428-2959, USA.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 148-1 :2016 Metallic materials-Charpy pendulum impact test-Part 1: Test method (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

Document History

May 22, 2023
Method for Charpy pendulum impact test of metallic materials
A description is not available for this item.
December 21, 2020
Method for Charpy pendulum impact test of metallic materials (Amendment 1)
A description is not available for this item.
JIS Z 2242
August 20, 2018
Method for Charpy pendulum impact test of metallic materials
This Standard specifies the Charpy (V-notch and U-notch) pendulum impact test method for determining the energy absorbed in an impact test of metallic materials. This Standard does not cover...
March 20, 2005
Method for Charpy Pendulum Impact Test of Metallic Materials
This Standard specifies the Charpy impact (V-notch and U-notch) test method for determining the energy absorbed in an impact test of metallic materials. Remarks : The International Standard...
December 20, 1998
Method of Impact Test for Metallic Materials
A description is not available for this item.
January 1, 1993
Method of Impact Test for Metallic Materials
A description is not available for this item.

References

Advertisement