NPFC - MIL-PRF-32490

ADDITIVE, LUBRICITY IMPROVER, DIESEL

inactive
Buy Now
Organization: NPFC
Publication Date: 7 March 2017
Status: inactive
Page Count: 13
scope:

This specification covers the requirements for two grades of diesel lubricity improver additives that are used in naval distillate fuels conforming to MIL-DTL-16884.

intended Use:

The additives covered by this specification are used, when specifically authorized, in F-76 fuels conforming to MIL-DTL-16884 to improve the lubricating qualities when required.

Document History

May 24, 2019
ADDITIVE, LUBRICITY IMPROVER, DISTILLATE FUEL
Scope. This specification covers three grades of lubricity improver additives that are used in naval distillate fuels conforming to MIL-DTL-16884. Grade A and B additives are used either in finished...
MIL-PRF-32490
March 7, 2017
ADDITIVE, LUBRICITY IMPROVER, DIESEL
The additives covered by this specification are used, when specifically authorized, in F-76 fuels conforming to MIL-DTL-16884 to improve the lubricating qualities when required.
February 3, 2014
ADDITIVE, LUBRICITY IMPROVER, DIESEL
The additives covered by this specification are used, when specifically authorized, in F-76 fuels conforming to MIL-DTL-16884 to improve the lubricating qualities when required.

References

Advertisement