NPFC - MIL-PRF-32490

ADDITIVE, LUBRICITY IMPROVER, DISTILLATE FUEL

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 24 May 2019
Status: active
Page Count: 15
scope:

Scope.

This specification covers three grades of lubricity improver additives that are used in naval distillate fuels conforming to MIL-DTL-16884. Grade A and B additives are used either in finished fuel from a supplier, or to be stored as a neat product in Department of Defense (DoD) facilities. Grade C additives are used in finished fuel provided by suppliers of MIL-DTL-16884 and are not stored as a neat product in DoD facilities.

intended Use:

The additives covered by this specification are used, when specifically authorized, in F-76 fuels conforming to MIL-DTL-16884 to improve the lubricating qualities when required. Lubricity improver... View More

Document History

MIL-PRF-32490
May 24, 2019
ADDITIVE, LUBRICITY IMPROVER, DISTILLATE FUEL
Scope. This specification covers three grades of lubricity improver additives that are used in naval distillate fuels conforming to MIL-DTL-16884. Grade A and B additives are used either in finished...
March 7, 2017
ADDITIVE, LUBRICITY IMPROVER, DIESEL
The additives covered by this specification are used, when specifically authorized, in F-76 fuels conforming to MIL-DTL-16884 to improve the lubricating qualities when required.
February 3, 2014
ADDITIVE, LUBRICITY IMPROVER, DIESEL
The additives covered by this specification are used, when specifically authorized, in F-76 fuels conforming to MIL-DTL-16884 to improve the lubricating qualities when required.

References

Advertisement