DS/EN ISO 6803

Rubber or plastics hoses and hose assemblies – Hydraulic-pressure impulse test without flexing (ISO 6803:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 March 2017
Status: active
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Piping and couplings): 23.100.40
scope:

ISO 6803:2017 describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at pressures greater than 3 MPa and the low-pressure testing at pressures from 1,5 MPa to 3 MPa. The test procedure is applicable to hydraulic hose assemblies that are subject to pulsating pressures in service which are included in the product requirements. NOTE - Impulse test procedures with flexing can be found in ISO 6802.

Document History

DS/EN ISO 6803
March 21, 2017
Rubber or plastics hoses and hose assemblies – Hydraulic-pressure impulse test without flexing (ISO 6803:2017)
ISO 6803:2017 describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at...
September 29, 2008
Rubber or plastics hoses and hose assemblies – Hydraulic-pressure impulse test without flexing
This International Standard describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is...
March 12, 1997
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing
This standard describes a pressure impulse test without flexing for rubber or plastics hydraulic hoses and hose assemblies. The test is applicable to high-pressure hydraulic hoses and hose assemblies...
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO/DIS 6803:2015)
This International Standard describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is...
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO/FDIS 6803:2008)
This International Standard describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is...
Advertisement