DS/EN ISO 6803

Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing

inactive
Organization: DS
Publication Date: 12 March 1997
Status: inactive
Page Count: 10
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This standard describes a pressure impulse test without flexing for rubber or plastics hydraulic hoses and hose assemblies. The test is applicable to high-pressure hydraulic hoses and hose assemblies which are subject to pulsating pressures in service.

Document History

March 21, 2017
Rubber or plastics hoses and hose assemblies – Hydraulic-pressure impulse test without flexing (ISO 6803:2017)
ISO 6803:2017 describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at...
September 29, 2008
Rubber or plastics hoses and hose assemblies – Hydraulic-pressure impulse test without flexing
This International Standard describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is...
DS/EN ISO 6803
March 12, 1997
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing
This standard describes a pressure impulse test without flexing for rubber or plastics hydraulic hoses and hose assemblies. The test is applicable to high-pressure hydraulic hoses and hose assemblies...
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO/DIS 6803:2015)
This International Standard describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is...
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO/FDIS 6803:2008)
This International Standard describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is...
Advertisement