NEMA - ANSI C78.901

Electric Lamps Single-Based Fluorescent Lamps- Dimensional and Electrical Characteristics

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2016
Status: active
Page Count: 150
scope:

This standard sets forth the physical and electrical characteristics required to assure interchangeability and to assist in proper application of single-based fluorescent lamps. Single-based compact fluorescent lamps, both self-supporting and those requiring auxiliary support, including circular-, square-, and Ushaped lamps, are specified. Specifications for the lamp itself and the interactive features of the lamp with the ballast are given. Information for luminaire design is given for certain lamp types.

The lamps covered in this standard are intended for use with external ballasts as described. These lamps are designed for 60 Hz and/or high frequency (HF) operation.

Many of the lamp types covered in this standard are closely comparable to those specified in IEC 60901.

Document History

January 1, 2016
Electric Lamps— Single-Based Fluorescent Lamps— Dimensional and Electrical Characteristics
This standard sets forth the physical and electrical characteristics required to assure interchangeability and to assist in proper application of single-based fluorescent lamps. Single-based compact...
ANSI C78.901
January 1, 2016
Electric Lamps Single-Based Fluorescent Lamps- Dimensional and Electrical Characteristics
This standard sets forth the physical and electrical characteristics required to assure interchangeability and to assist in proper application of single-based fluorescent lamps. Single-based compact...
January 1, 2014
for Electric Lamps Single-Based Fluorescent Lamps- Dimensional and Electrical Characteristics
This standard sets forth the physical and electrical characteristics required to assure the interchangeability and to assist in the proper application of single-based fluorescent lamps. Single-based...
January 1, 2001
Electric Lamps - Single Base Fluorescent Lamps - Dimensional and Electrical Characteristics
A description is not available for this item.

References

Advertisement