NEMA - C78.901
Electric Lamps— Single-Based Fluorescent Lamps— Dimensional and Electrical Characteristics
| Organization: | NEMA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 152 |
scope:
This standard sets forth the physical and electrical characteristics required to assure interchangeability and to assist in proper application of single-based fluorescent lamps. Single-based compact fluorescent lamps, both self-supporting and those requiring auxiliary support, including circular-, square-, and U-shaped lamps, are specified. Specifications for the lamp itself and the interactive features of the lamp with the ballast are given. Information for luminaire design is given for certain lamp types.
The lamps covered in this standard are intended for use with external ballasts as described. These lamps are designed for 60 Hz and/or high frequency (HF) operation.
Many of the lamp types covered in this standard are closely comparable to those specified in IEC 60901.
Important Patent Disclaimer
Note: The user's attention is called to the possibility that compliance with this standard could require use of an invention covered by patent rights.
By publication of this standard, no position is taken with respect to the validity of any such claim(s) or of any patent rights in connection therewith. If a patent holder has filed a statement of willingness to grant a license under these rights on reasonable and non-discriminatory terms and conditions to applicants desiring to obtain such a license, then details may be obtained from the Secretary, or the NEMA website.
Document History