GMNA - 9984562

Sealer, Two Part, Ambient Cure, Mixture

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 March 2017
Status: active
Page Count: 3
scope:

Material Description. This specification details the requirements of a two part ambient cure seam sealer. It is a two part material consisting of a 1:1 mixture of a "Part A Resin" (9984563) component and a "Part B Curative" (9984564) component. The material may be either manually or robotically applied and is intended to seal body joints against water, dust, air intrusion and corrosion. Each component must be a smooth and homogeneous mixture free of air, lumps, unmixed particles and foreign materials.

The material must be capable of being dispensed with approved and validated production displacement pumping and two part meter/mix application equipment.

It must not have a toxic or noxious odor in either the uncured or cured state.

In addition, the material must not adversely affect the personnel handling it.

Symbols. Not applicable.

Applicability. This material is intended for application after ALL paint ovens, over Electrocoated (E-coat) metal substrate.

Remarks. Not applicable.

Document History

August 1, 2023
Sealer, Two Part, Ambient Cure, Mixture
Material Description. This specification details the requirements of a two part ambient cure seam sealer. It is a two part material consisting of a 1:1 mixture of a "Part A Resin" (9984563)...
9984562
March 1, 2017
Sealer, Two Part, Ambient Cure, Mixture
Material Description. This specification details the requirements of a two part ambient cure seam sealer. It is a two part material consisting of a 1:1 mixture of a "Part A Resin" (9984563) component...
March 1, 2009
2-Part Sealer, Ambient Cure - Mixture
1 Scope This specification details the requirements of a 2-part ambient cure seam sealer. The material is intended for application after all paint shop ovens over dip primed or e-coated substrates...
June 1, 2001
2-Part Sealer, Ambient Cure - Mixture
1 Scope This specification details the requirements of a 2-part ambient cure seam sealer. The material is intended for application after all paint shop ovens over dip primed or e-coated substrates...

References

Advertisement