GMNA - 9984562
Sealer, Two Part, Ambient Cure, Mixture
| Organization: | GMNA |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 3 |
scope:
Material Description.
This specification details the requirements of a two part ambient cure seam sealer. It is a two part material consisting of a 1:1 mixture of a "Part A Resin" (9984563) component and a "Part B Curative" (9984564) component. The material may be either manually or robotically applied and is intended to seal body joints against water, dust, air intrusion and corrosion. Each component must be a smooth and homogeneous mixture free of air, lumps, unmixed particles and foreign materials.
The material must be capable of being dispensed with approved and validated production displacement pumping and two part meter/mix application equipment.
It must not have a toxic or noxious odor in either the uncured or cured state.
In addition, the material must not adversely affect the personnel handling it.
Symbols.
Not applicable.
Applicability.
This material is intended for application after ALL paint ovens, over Electrocoated (E-coat) metal substrate.
Remarks.
Not applicable.
Document History