ASD-STAN PREN 2944
Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 9 |
scope:
This standard specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, screw thread in NI-PH2801, for aerospace applications.
Maximum test temperature: 350 °C
Document History
April 1, 2022
Aerospace series — Insert, MJ screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, MJ screw threads in corrosion resisting steel FE-PA3004, for aerospace applications....
ASD-STAN PREN 2944
March 1, 2017
Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This standard specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, screw thread in NI-PH2801, for aerospace applications.
Maximum test temperature: 350 °C
October 31, 1990
Aerospace Series Insert, Screw Thread, Helical Coil, Self- Locking in Corrosion Resisting Alloy (Z10CN18-09-EN2947) Unplated
A description is not available for this item.