ASD-STAN - PREN 2944

Aerospace series — Insert, MJ screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004

active, Most Current
Organization: ASD-STAN
Publication Date: 1 April 2022
Status: active
Page Count: 10
scope:

This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, MJ screw threads in corrosion resisting steel FE-PA3004, for aerospace applications.

Maximum test temperature: 350 °C.

Document History

PREN 2944
April 1, 2022
Aerospace series — Insert, MJ screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, MJ screw threads in corrosion resisting steel FE-PA3004, for aerospace applications....
March 1, 2017
Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This standard specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, screw thread in NI-PH2801, for aerospace applications. Maximum test temperature: 350 °C
October 31, 1990
Aerospace Series Insert, Screw Thread, Helical Coil, Self- Locking in Corrosion Resisting Alloy (Z10CN18-09-EN2947) Unplated
A description is not available for this item.

References

Advertisement