ASD-STAN PREN 3542
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy Ni-PH2801 (Inconel X750)
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 9 |
scope:
This standard specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, screw thread in NI-PH2801, for aerospace applications.
Maximum test temperature: 550 °C
Document History
ASD-STAN PREN 3542
March 1, 2017
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy Ni-PH2801 (Inconel X750)
This standard specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, screw thread in NI-PH2801, for aerospace applications.
Maximum test temperature: 550 °C
October 31, 1990
Aerospace Series Insert, Screw Thread, Helical Coil, Self- Locking, in Heat Resisting Alloy, Nickel Base Alloy (INCO X750 - EN 3018), Unplated
A description is not available for this item.