ASD-STAN - PREN 3542

Aerospace Series Insert, Screw Thread, Helical Coil, Self- Locking, in Heat Resisting Alloy, Nickel Base Alloy (INCO X750 - EN 3018), Unplated

inactive
Organization: ASD-STAN
Publication Date: 31 October 1990
Status: inactive
Page Count: 6

Document History

March 1, 2017
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy Ni-PH2801 (Inconel X750)
This standard specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, screw thread in NI-PH2801, for aerospace applications. Maximum test temperature: 550 °C
PREN 3542
October 31, 1990
Aerospace Series Insert, Screw Thread, Helical Coil, Self- Locking, in Heat Resisting Alloy, Nickel Base Alloy (INCO X750 - EN 3018), Unplated
A description is not available for this item.
Advertisement