ASD-STAN PREN 3660-005

Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 March 2017
Status: active
Page Count: 10
scope:

This standard defines a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions:

Associated electrical connector(s) : EN 3660-002

Temperature range, Class N : - 65 °C to 200 °C

Class W : - 65 °C to 175 °C

Class K : - 65 °C to 260 °C

Class A : - 65 °C to 260 °C

Class T : - 65 °C to 175 °C (Nickel PTFE plating)

Class Z : - 65 °C to 175 °C (Black Zinc Nickel Plating)

Document History

November 1, 2022
Aerospace series — Cable outlet accessories for circular and rectangular electrical and optical connectors — Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief — Product standard
This document specifies a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s): EN 3660-002 Temperature...
ASD-STAN PREN 3660-005
March 1, 2017
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief Product standard
This standard defines a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature...
December 31, 2008
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 005: Cable outlet, style A, 90 Degree, unsealed with clamp strain relief for EN 2997 and EN 4067 Product standard
A description is not available for this item.
March 1, 2005
Aerospace Series Cable Outlet Accessories for Circular and Rectangular Electrical and Optical Connectors Part 005: Cable Outlet, Style A, 90 Degrees, Unsealed with Clamp Strain Relief for EN 2997 and EN 4067 Product Standard
A description is not available for this item.
June 30, 1993
Aerospace Series Cable Outlet Accessories for Circular and Rectangular Electrical and Optical Connectors Part 005 - Cable Outlet, Type A, 005, 90 Degrees, Unsealed, with Clamp Strain Relief Product Standard
A description is not available for this item.
June 1, 1991
Aerospace Series Part 005 - Detail Specification Sheet. Cable Outlet, Type A, 90 Degree, Unsealed, with Clamp Strain Relief
A description is not available for this item.

References

Advertisement