ASD-STAN - PREN 3660-005

Aerospace series — Cable outlet accessories for circular and rectangular electrical and optical connectors — Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief — Product standard

active, Most Current
Organization: ASD-STAN
Publication Date: 1 November 2022
Status: active
Page Count: 13
scope:

This document specifies a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions:

Associated electrical connector(s): EN 3660-002

Temperature range, Class N: −65 °C to 200 °C

Class W: −65 °C to 175 °C

Class K: −65 °C to 260 °C

Class A: −65 °C to 260 °C

Class T: −65 °C to 175 °C (nickel PTFE plating)

Class Z: −65 °C to 175 °C (black zinc nickel plating)

Document History

PREN 3660-005
November 1, 2022
Aerospace series — Cable outlet accessories for circular and rectangular electrical and optical connectors — Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief — Product standard
This document specifies a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s): EN 3660-002 Temperature...
March 1, 2017
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief Product standard
This standard defines a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature...
December 31, 2008
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 005: Cable outlet, style A, 90 Degree, unsealed with clamp strain relief for EN 2997 and EN 4067 Product standard
A description is not available for this item.
March 1, 2005
Aerospace Series Cable Outlet Accessories for Circular and Rectangular Electrical and Optical Connectors Part 005: Cable Outlet, Style A, 90 Degrees, Unsealed with Clamp Strain Relief for EN 2997 and EN 4067 Product Standard
A description is not available for this item.
June 30, 1993
Aerospace Series Cable Outlet Accessories for Circular and Rectangular Electrical and Optical Connectors Part 005 - Cable Outlet, Type A, 005, 90 Degrees, Unsealed, with Clamp Strain Relief Product Standard
A description is not available for this item.
June 1, 1991
Aerospace Series Part 005 - Detail Specification Sheet. Cable Outlet, Type A, 90 Degree, Unsealed, with Clamp Strain Relief
A description is not available for this item.

References

Advertisement