ISO/IEC 24770-5

Information technology — Realtime locating system (RTLS) device performance test methods — Part 5: Test methods for chirp spread spectrum (CSS) air interface

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2019
Status: active
Page Count: 16
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document defines the test methods for determining the performance characteristics of chirp spread spectrum (CSS) real time locating system (RTLS) equipment including tags and readers which are applicable to the selection of equipment that conforms to ISO/IEC 24730-5 for specific applications. This document does not apply to the testing in relation to regulatory or similar requirements.

The RTLS equipment performance parameters included in this document only include the chirp spread spectrum (CSS) radio frequencies link between tags and readers. Unlike ISO/IEC 18305, the tests in this document apply exclusively to RTLS equipment defined in ISO/IEC 24730-5 unless specified otherwise.

Document History

ISO/IEC 24770-5
August 1, 2019
Information technology — Realtime locating system (RTLS) device performance test methods — Part 5: Test methods for chirp spread spectrum (CSS) air interface
This document defines the test methods for determining the performance characteristics of chirp spread spectrum (CSS) real time locating system (RTLS) equipment including tags and readers which are...

References

Advertisement