DSF/ETSI EN 301 893
5 GHz RLAN; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
| Organization: | DS |
| Status: | active |
| Page Count: | 121 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document specifies technical characteristics and methods of measurements for 5 GHz wireless access systems (WAS) including RLAN equipment. The present document also describes spectrum access requirements to facilitate spectrum sharing with other equipment. These radio equipment are capable of operating in all or parts of the frequency bands given in table 1. Table 1: Service frequency bands Service frequency bands Transmit 5 150 MHz to 5 350 MHz Receive 5 150 MHz to 5 350 MHz Transmit 5 470 MHz to 5 725 MHz Receive 5 470 MHz to 5 725 MHz The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU under the conditions identified in annex A.
Document History