DSF/ETSI EN 301 893 V2.2.0 (2023-11)
5 GHz WAS/RLAN; Harmonised Standard for access to radio spectrum
| Organization: | DS |
| Status: | pending |
| Page Count: | 161 |
scope:
The present document specifies technical characteristics and methods of measurement for Wireless Access Systems (WAS) including Radio Local Area Network (RLAN) equipment operating in the 5 GHz RLAN band. The present document specifies spectrum access requirements to facilitate spectrum sharing with other equipment. Radio equipment capable of operating in all or parts of the service frequency bands given in table 1 is within the scope of the present document. Table 1: Service frequency bands Sub-band 1 Sub-band 2 Sub-band 3 Transmit 5 150 MHz to 5 250 MHz 5 250 MHz to 5 350 MHz 5 470 MHz to 5 725 MHz Receive 5 150 MHz to 5 250 MHz 5 250 MHz to 5 350 MHz 5 470 MHz to 5 725 MHz Provisions for radio equipment capable of operating in all or parts of the 5 725 MHz to 5 850 MHz frequency band (sub-band 4 as given in table B.1) are contained in annex B. However, operation in sub-band 4 is subject to national frequency usage conditions. The present document also contains provisions for equipment operating on channels whose nominal channel bandwidth falls partly in sub-band 3 and partly in sub-band 4. NOTE 1: The technical requirements for equipment operating in the service frequency bands identified in table 1 are contained in the main part of the present document (see clause 4) while the technical requirements for equipment operating in the service frequency band identified in table B.1 are contained in annex B. NOTE 2: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.
Document History