DSF/FPREN 12082

Railway applications – Axleboxes – Performance testing

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 48
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum performance requirements for vehicles in operation on main lines are specified. Different test parameters and performance requirements may be selected for vehicles in operation on other networks (e.g. urban rail). This standard is historically developed for outboard applications but can be used for vehicles with other bearing arrangements (e.g.: inboard application or single wheels). It gives some possible examples where a "sequenced performance test" addresses the broad range of different service conditions within a specific application or vehicle platform into account. It describes in detail the water tightness test and basic principles and minimum requirements for a field test. This European Standard only applies to axleboxes equipped with rolling bearings and greases according to EN 12080 and EN 12081.

Document History

June 28, 2021
Railway applications – Axleboxes – Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
September 11, 2017
Railway applications – Axleboxes – Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
November 17, 2010
Railway applications – Axleboxes – Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of box housing, rolling bearings, sealing and grease. Test parameters and minimum performance...
January 9, 2008
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of box housing, rolling bearings, sealing and grease. Test parameters and minimum performance...
July 1, 2007
Railway applications - Axleboxes - Performance testing
A description is not available for this item.
May 4, 1998
Railway applications - Axleboxes - Performance testing
This European Standard describes the principles and methods for a rig performance test of assembled axleboxes with rolling bearings according to EN 12080 and with lubricating greases according to EN...
Railway applications – Axleboxes – Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
DSF/FPREN 12082
Railway applications – Axleboxes – Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
Railway applications - Axleboxes - Performance testing
This European Standard specifies the quality requirements of greases intended for the lubrication of axlebox rolling bearings according to EN 12080, required for reliable operation of trains on...
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
Advertisement