DSF/PREN 12082

Railway applications - Axleboxes - Performance testing

inactive
Organization: DS
Status: inactive
Page Count: 46
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum performance requirements for vehicles in operation on main lines are specified in Annex A (normative). Different test parameters and performance requirements may be selected for vehicles in operation on other networks (e.g. urban rail). This standard is historically developed for outboard applications but is also valid for vehicles with other bearing arrangements (e.g.: inboard application or single wheels). Annex B (informative) describes some possible examples where a sequenced performance test takes the broad range of different service conditions within a specific application or vehicle platform into account. Annex C (normative) describes in detail an optional water tightness test. Basic principles and minimum requirements for a field test are also determined. Oil lubricated bearings are not covered by this standard. Until standards are available, the testing of these bearing arrangements should be agreed between the involved parties.

Document History

June 28, 2021
Railway applications – Axleboxes – Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
September 11, 2017
Railway applications – Axleboxes – Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
November 17, 2010
Railway applications – Axleboxes – Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of box housing, rolling bearings, sealing and grease. Test parameters and minimum performance...
January 9, 2008
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of box housing, rolling bearings, sealing and grease. Test parameters and minimum performance...
July 1, 2007
Railway applications - Axleboxes - Performance testing
A description is not available for this item.
May 4, 1998
Railway applications - Axleboxes - Performance testing
This European Standard describes the principles and methods for a rig performance test of assembled axleboxes with rolling bearings according to EN 12080 and with lubricating greases according to EN...
Railway applications – Axleboxes – Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
Railway applications – Axleboxes – Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
Railway applications - Axleboxes - Performance testing
This European Standard specifies the quality requirements of greases intended for the lubrication of axlebox rolling bearings according to EN 12080, required for reliable operation of trains on...
DSF/PREN 12082
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
Advertisement