ISO 4229

Assembly tools for screws and nuts - Single-head engineer’s wrenches for lower torque applications - Maximum outside dimensions of heads and test torques

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2017
Status: active
Page Count: 10
ICS Code (Hand-operated tools): 25.140.30
scope:

This document specifies requirements of single-head engineer's wrenches with nominal width across flats from 3,2 to 120.

It specifies the maximum outside dimensions of heads and gives the test torque values. The "lower torque application" designation is in accordance with the smaller head dimensions.

NOTE The wrenches covered by this document are the ones identified in ISO 1703:2005 under reference Nos. 1 1 01 01 0 and 1 1 01 01 1.

Document History

ISO 4229
April 1, 2017
Assembly tools for screws and nuts - Single-head engineer’s wrenches for lower torque applications - Maximum outside dimensions of heads and test torques
This document specifies requirements of single-head engineer’s wrenches with nominal width across flats from 3,2 to 120. It specifies the maximum outside dimensions of heads and gives the test...
May 15, 2009
Assembly tools for screws and nuts — Single-head engineer's wrenches for lower torque applications — Maximum outside dimensions of heads and test torques
This International Standard specifies characteristics of single-head engineer's wrenches with gaps from 7 mm to 120 mm, listed in ISO 1703 under the reference Nos. 1 1 01 01 0 and 1 1 01 01 1. The...
December 15, 1977
Assembly Tools for Screws and Nuts - Single-Head Engineer´s Wrenches - Gaps from 50 to 120 mm
A description is not available for this item.

References

Advertisement