ISO 4229
Assembly Tools for Screws and Nuts - Single-Head Engineer´s Wrenches - Gaps from 50 to 120 mm
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 1977 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Hand-operated tools): | 25.140.30 |
Document History
April 1, 2017
Assembly tools for screws and nuts - Single-head engineer’s wrenches for lower torque applications - Maximum outside dimensions of heads and test torques
This document specifies requirements of single-head engineer’s wrenches with nominal width across flats from 3,2 to 120.
It specifies the maximum outside dimensions of heads and gives the test...
May 15, 2009
Assembly tools for screws and nuts — Single-head engineer's wrenches for lower torque applications — Maximum outside dimensions of heads and test torques
This International Standard specifies characteristics of single-head engineer's wrenches with gaps from 7 mm to 120 mm, listed in ISO 1703 under the reference Nos. 1 1 01 01 0 and 1 1 01 01 1. The...
ISO 4229
December 15, 1977
Assembly Tools for Screws and Nuts - Single-Head Engineer´s Wrenches - Gaps from 50 to 120 mm
A description is not available for this item.