DIN EN 14176

Foodstuffs - Determination of domoic acid in raw shellfish, raw finfish and cooked mussels by RP-HPLC using UV detection

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2017
Status: active
Page Count: 19
ICS Code (Fish and fishery products): 67.120.30
scope:

This European Standard specifies methods for the quantitative determination of domoic acid in raw bivalve molluscs and finfish as well as in cooked mussels. The limit of detection is about 10 ng/ml to 80 ng/ml (0,05 mg/kg to 0,4 mg/kg), depending on the UV detector sensitivity. Method A has been validated for the determination of DA in different raw matrices such as mussels, clams, scallops and anchovies, spiked and/or naturally contaminated at levels ranging from 2,7 mg/kg to 85,1 mg/kg. Method B has been validated for the determination of DA at levels ranging from 5 mg/kg to 12,9 mg/kg in cooked blue mussels.

For further information on validation data, see Clause 8 and Annex A.

Laboratory experience has shown that this standard can also be applied to other shellfish species, however, no complete validation study according to ISO 5725 has been carried out so far.

Document History

DIN EN 14176
March 1, 2017
Foodstuffs - Determination of domoic acid in raw shellfish, raw finfish and cooked mussels by RP-HPLC using UV detection
This European Standard specifies methods for the quantitative determination of domoic acid in raw bivalve molluscs and finfish as well as in cooked mussels. The limit of detection is about 10 ng/ml...
May 1, 2015
Foodstuffs - Determination of domoic acid in raw shellfish, raw finfish and cooked mussels by RP-HPLC using UV detection; German and English version prEN 14176:2015
A description is not available for this item.
March 1, 2004
Foodstuffs - Determination of domoic acid in mussels by HPLC
A description is not available for this item.

References

Advertisement