ISO/IEC 24759

Information technology - Security techniques - Test requirements for cryptographic modules

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2017
Status: active
Page Count: 142
ICS Code (Information coding): 35.040
scope:

This document specifies the methods to be used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2012. The methods are developed to provide a high degree of objectivity during the testing process and to ensure consistency across the testing laboratories.

This document also specifies the requirements for information that vendors provide to testing laboratories as supporting evidence to demonstrate their cryptographic modules' conformity to the requirements specified in ISO/IEC 19790:2012.

Vendors can use this document as guidance in trying to verify whether their cryptographic modules satisfy the requirements specified in ISO/IEC 19790:2012 before they apply to the testing laboratory for testing.

Document History

ISO/IEC 24759
March 1, 2017
Information technology - Security techniques - Test requirements for cryptographic modules
This document specifies the methods to be used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2012. The methods are developed...
February 1, 2014
Information technology - Security techniques - Test requirements for cryptographic modules
This International Standard specifies the methods to be used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2012/Cor.1:2015....
February 1, 2014
Information technology - Security techniques - Test requirements for cryptographic modules
A description is not available for this item.
February 1, 2014
Information technology - Security techniques - Test requirements for cryptographic modules
A description is not available for this item.
July 1, 2008
Information technology - Security techniques - Test requirements for cryptographic modules
This International Standard specifies the methods to be used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2006. The methods...

References

Advertisement