ISO/IEC 24759
Information technology - Security techniques - Test requirements for cryptographic modules
| Organization: | ISO |
| Publication Date: | 1 February 2014 |
| Status: | inactive |
| Page Count: | 142 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard specifies the methods to be used by
testing laboratories to test whether the cryptographic module
conforms to the requirements specified in ISO/IEC
19790:2012/Cor.1:201
This International Standard also specifies the requirements for
information that vendors provide to testing laboratories as
supporting evidence to demonstrate their cryptographic modules'
conformity to the requirements specified in ISO/IEC
19790:2012/Cor.1:201
Vendors can use this International Standard as guidance in
trying to verify whether their cryptographic modules satisfy the
requirements specified in ISO/IEC 19790:2012/Cor.1:201
Document History