JSA - JIS C 3663-8
Rubber insulated cables-Rated voltages up to and including 450/750 V-Part 8: Cords for applications requiring high flexi bi lity (Amendment 1)
active, Most Current
Buy Now
| Organization: | JSA |
| Publication Date: | 20 January 2017 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
Document History
JIS C 3663-8
January 20, 2017
Rubber insulated cables-Rated voltages up to and including 450/750 V-Part 8: Cords for applications requiring high flexi bi lity (Amendment 1)
A description is not available for this item.
October 20, 2010
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility
This Standard specifies the rubber insulated cables of rated voltages up to and including 450/750 V, more specifically, rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked...
November 1, 2008
Rubber insulated cables-Rated voltages up to and including 450/750 V-Part 8: Cords for applications requiring high flexibility
A description is not available for this item.
October 20, 2003
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 8: Cords for Applications Requiring High Flexibility
A description is not available for this item.