JSA - JIS C 3663-8
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 8: Cords for Applications Requiring High Flexibility
inactive
Buy Now
| Organization: | JSA |
| Publication Date: | 20 October 2003 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Cables): | 29.060.20 |
Document History
January 20, 2017
Rubber insulated cables-Rated voltages up to and including 450/750 V-Part 8: Cords for applications requiring high flexi bi lity (Amendment 1)
A description is not available for this item.
October 20, 2010
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility
This Standard specifies the rubber insulated cables of rated voltages up to and including 450/750 V, more specifically, rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked...
November 1, 2008
Rubber insulated cables-Rated voltages up to and including 450/750 V-Part 8: Cords for applications requiring high flexibility
A description is not available for this item.
JIS C 3663-8
October 20, 2003
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 8: Cords for Applications Requiring High Flexibility
A description is not available for this item.