DIN 571
Hexagon head wood screws
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies properties for hexagon head wood screws with a thread diameter from 4 mm to 20 mm for use in applications which do not require construction approval.
Document History
DIN 571
December 1, 2016
Hexagon head wood screws
This standard specifies properties for hexagon head wood screws with a thread diameter from 4 mm to 20 mm for use in applications which do not require construction approval.
November 1, 2010
Hexagon head wood screws
This standard specifies properties for hexagon head wood screws with a thread diameter from 4 mm to 20 mm for use in applications which do not require construction approval (i.e. non-loadbearing...