DIN 571
Hexagon head wood screws
inactive
| Organization: | DIN |
| Publication Date: | 1 December 1986 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
Document History
December 1, 2016
Hexagon head wood screws
This standard specifies properties for hexagon head wood screws with a thread diameter from 4 mm to 20 mm for use in applications which do not require construction approval.
November 1, 2010
Hexagon head wood screws
This standard specifies properties for hexagon head wood screws with a thread diameter from 4 mm to 20 mm for use in applications which do not require construction approval (i.e. non-loadbearing...
DIN 571
December 1, 1986
Hexagon head wood screws
A description is not available for this item.