DSF/FPREN 61851-21-1

Electric vehicle conductive charging system – Part 21-1: Electric vehicle on-board charger EMC requirements for conductive connection to AC/DC supply

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 49
scope:

This part of IEC 61851 together with Part 1 gives requirements for conductive connection of an electric vehicle (EV) to an a.c. or d.c. supply. It applies only to on-board charging units either tested on the complete vehicle or tested on the charging system component level (ESA - electronic sub assembly). This part of the standard covers the Electromagnetic Compatibility (EMC) requirements for electrically propelled vehicles in any charging mode while connected to the mains supply. This part of the standard is not applicable to trolley buses, rail vehicles, industrial trucks and 185 vehicles designed primarily to be used off-road, e.g. forestry and construction machines.

Document History

November 28, 2017
Electric vehicle conductive charging system – Part 21-1: Electric vehicle on-board charger EMC requirements for conductive connection to an AC/DC supply
IEC 61851-21-1:2017(E), together with IEC 61851-1:2010, gives requirements for conductive connection of an electric vehicle (EV) to an AC or DC supply. It applies only to on-board...
October 30, 2017
Electric vehicle conductive charging system – Part 21-1: Electric vehicle on-board charger EMC requirements for conductive connection to an AC/DC supply
IEC 61851-21-1:2017(E), together with IEC 61851-1:2010, gives requirements for conductive connection of an electric vehicle (EV) to an AC or DC supply. It applies only to on-board...
DSF/FPREN 61851-21-1
Electric vehicle conductive charging system – Part 21-1: Electric vehicle on-board charger EMC requirements for conductive connection to AC/DC supply
This part of IEC 61851 together with Part 1 gives requirements for conductive connection of an electric vehicle (EV) to an a.c. or d.c. supply. It applies only to on-board charging units either...
Electric vehicle conductive charging system - Part 21-1: Electric vehicle onboard charger EMC requirements for conductive connection to an a.c./d.c. supply
This part of IEC 61851 together with Part 1 gives requirements for conductive connection of an electric vehicle (EV) to an a.c. or d.c. supply. It applies only to on-board charging units either...
Advertisement