DS/EN 61851-21-1

Electric vehicle conductive charging system – Part 21-1: Electric vehicle on-board charger EMC requirements for conductive connection to an AC/DC supply

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 October 2017
Status: active
Page Count: 53
ICS Code (Electric road vehicles): 43.120
scope:

IEC 61851-21-1:2017(E), together with IEC 61851-1:2010, gives requirements for conductive connection of an electric vehicle (EV) to an AC or DC supply. It applies only to on-board charging units either tested on the complete vehicle or tested on the charging system component level (ESA - electronic sub assembly). This document covers the electromagnetic compatibility (EMC) requirements for electrically propelled vehicles in any charging mode while connected to the mains supply. This first edition, together with IEC 61851-21-2, cancels and replaces IEC 61851-21:2001. It constitutes a technical revision. This edition includes the following significant technical changes with respect to IEC 61851‑21:2001: a)   this document addresses now only EMC tests instead of other electrical tests; b)   test setups are defined more precisely; c)   Annex A "Artificial networks, asymmetric artificial networks and integration of charging stations into the test setup" was added.

Document History

November 28, 2017
Electric vehicle conductive charging system – Part 21-1: Electric vehicle on-board charger EMC requirements for conductive connection to an AC/DC supply
IEC 61851-21-1:2017(E), together with IEC 61851-1:2010, gives requirements for conductive connection of an electric vehicle (EV) to an AC or DC supply. It applies only to on-board...
DS/EN 61851-21-1
October 30, 2017
Electric vehicle conductive charging system – Part 21-1: Electric vehicle on-board charger EMC requirements for conductive connection to an AC/DC supply
IEC 61851-21-1:2017(E), together with IEC 61851-1:2010, gives requirements for conductive connection of an electric vehicle (EV) to an AC or DC supply. It applies only to on-board...
Electric vehicle conductive charging system – Part 21-1: Electric vehicle on-board charger EMC requirements for conductive connection to AC/DC supply
This part of IEC 61851 together with Part 1 gives requirements for conductive connection of an electric vehicle (EV) to an a.c. or d.c. supply. It applies only to on-board charging units either...
Electric vehicle conductive charging system - Part 21-1: Electric vehicle onboard charger EMC requirements for conductive connection to an a.c./d.c. supply
This part of IEC 61851 together with Part 1 gives requirements for conductive connection of an electric vehicle (EV) to an a.c. or d.c. supply. It applies only to on-board charging units either...

References

Advertisement