ISO 8178-1

Reciprocating internal combustion engines - Exhaust emission measurement - Part 1: Test-bed measurement systems of gaseous and particulate emissions

inactive
Buy Now
Organization: ISO
Publication Date: 1 April 2017
Status: inactive
Page Count: 160
ICS Code (Internal combustion engines): 27.020
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This document specifies the measurement methods for gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines on a test bed, necessary for determining one weighted value for each exhaust gas pollutant. Various combinations of engine load and speed reflect different engine applications (see ISO 8178-4).

This document is applicable to RIC engines for mobile, transportable and stationary use, excluding engines for motor vehicles primarily designed for road use. This document can be applied to engines used, for example, for earth-moving machines, generating sets and for other applications.

In limited instances, the engine can be tested on the test bed in accordance with ISO 8178-2, to test in field conditions. This can only occur with the agreement of the parties involved. It should be recognized that data obtained under these circumstances may not agree completely with previous or future data obtained under the auspices of this document.

For engines used in machinery covered by additional requirements (e.g. occupational health and safety regulations, regulations for power plants), additional test conditions and special evaluation methods may apply.

Where it is not possible to use a test bed or where information is required on the actual emissions produced by an in-service engine, the site test procedures and calculation methods specified in ISO 8178-2 are appropriate.

Document History

June 1, 2020
Reciprocating internal combustion engines — Exhaust emission measurement — Part 1: Test-bed measurement systems of gaseous and particulate emissions
This document specifies the measurement methods for gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines on a test bed, necessary for determining one...
ISO 8178-1
April 1, 2017
Reciprocating internal combustion engines - Exhaust emission measurement - Part 1: Test-bed measurement systems of gaseous and particulate emissions
This document specifies the measurement methods for gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines on a test bed, necessary for determining one...
September 15, 2006
Reciprocating internal combustion engines Exhaust emission measurement Part 1: Test-bed measurement of gaseous and particulate exhaust emissions
This part of ISO 8178 specifies the measurement and evaluation methods for gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines under steady-state conditions...
January 1, 1996
Reciprocating Internal Combustion Engines - Exhaust Emission Measurement - Part 1: Test-Bed Measurement of Gaseous and Particulate Exhaust Emissions First Edition
A description is not available for this item.

References

Advertisement