ISO 8178-4
Reciprocating internal combustion engines - Exhaust emission measurement - Part 4: Steady-state and transient test cycles for different engine applications
| Organization: | ISO |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 246 |
| ICS Code (Internal combustion engines): | 27.020 |
| ICS Code (Transport exhaust emissions): | 13.040.50 |
scope:
This document specifies the test cycles, the test procedures and the evaluation of gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines coupled to a dynamometer. With certain restrictions, this document can also be used for measurements at site. The tests are carried out under steady-state and transient operation using test cycles which are representative of given applications.
This document is applicable to RIC engines for mobile, transportable and stationary use, excluding engines for on-road transport of passengers and goods. It may be applied to engines for non-road use, e.g. for earth-moving machines, generating sets and for other applications. For engines used in machinery covered by additional requirements (e.g. occupational health and safety regulations, regulations for power plants) additional test conditions and special evaluation methods may apply.
Document History