ASTM International - ASTM B8-11

Standard Specification for Concentric-Lay-Stranded Copper Conductors, Hard, Medium-Hard, or Soft

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 8
ICS Code (Cables): 29.060.20
scope:

1.1 This specification covers bare concentric-lay-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use for electrical purposes. These conductors shall be constructed with a central core surrounded by one or more layers of helically laid wires.

Note 1-This specification also permits conductors for use as covered or insulated electrical conductors.

Note 2-Sealed conductors, that are intended to prevent longitudinal water propagation and are further covered/insulated, are also permitted within the guidelines of this specification.

1.2 For the purposes of this specification, conductors are classified as follows (Explanatory Note 1 and Note 2):

1.2.1 Class AA-For bare conductors usually used in overhead lines.

1.2.2 Class A-For conductors to be covered with weather-resistant (weather-proof), slow-burning materials, and for bare conductors where greater flexibility than is afforded by Class AA is required.

1.2.3 Class B-For conductors to be insulated with various materials such as rubber, paper, varnished cloth, and so forth, and for the conductors indicated under Class A where greater flexibility is required.

1.2.4 Class C and Class D-For conductors where greater flexibility is required than is provided by Class B conductors.

1.3 The SI values for density are regarded as the standard. For all other properties, the inch-pound values are to be regarded as standard and the SI units may be approximate.

abstract:

This specification covers standard requirements for bare-concentric-lay stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use... View More

Document History

November 1, 2023
Standard Specification for Concentric-Lay-Stranded Copper Conductors, Hard, Medium-Hard, or Soft
1.1 This specification covers bare concentric-lay-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use for electrical purposes....
April 1, 2017
Standard Specification for Concentric-Lay-Stranded Copper Conductors, Hard, Medium-Hard, or Soft
1.1 This specification covers bare concentric-lay-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use for electrical purposes....
ASTM B8-11
April 1, 2011
Standard Specification for Concentric-Lay-Stranded Copper Conductors, Hard, Medium-Hard, or Soft
1.1 This specification covers bare concentric-lay-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use for electrical purposes....
April 1, 2004
Standard Specification for Concentric-Lay-Stranded Copper Conductors, Hard, Medium-Hard, or Soft
1.1 This specification covers bare concentric-lay-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use for electrical purposes....
April 10, 1999
Standard Specification for Concentric-Lay-Stranded Copper Conductors, Hard, Medium-Hard, or Soft
1.1 This specification covers bare concentric-lay-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use for electrical purposes....
Advertisement