ISO 22437

Aerospace series - Pipe coupling 8°30’ in titanium alloy - Nut for welded ferrule

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2018
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This document specifies the characteristics of nuts for welded ferrules, for pipe couplings 8°30′, in titanium alloy, for aerospace applications.

Nominal pressure: up to 28 000 kPa

Temperature range: −55 °C to 135 °C

Document History

ISO 22437
March 1, 2018
Aerospace series - Pipe coupling 8°30’ in titanium alloy - Nut for welded ferrule
This document specifies the characteristics of nuts for welded ferrules, for pipe couplings 8°30′, in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature...

References

Advertisement