ASTM International - ASTM B163-11e1

Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2011
Status: inactive
Page Count: 13
ICS Code (Non-ferrous metal pipes): 23.040.15
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service.

TABLE 1 Chemical Requirements A

  Composition,%
N02200 N02201 N04400 N06025 N06045 N06600 N06601 N06603 N06686 N06690
Nickel 99.0 min

B

99.0 min

B

63.0 min

B

remainder

B

45.0 min

B

72.0 min

B

58.0-63.0 remainder

B

remainder

B

58.0 min

B

Copper 0.25 0.25 28.0-34.0 0.1 0.3 0.5 1.0 0.5 ... 0.5
Molybdenum ... ... ... ... ... ... ... ... 15.0-17.0 ...
Iron 0.40 0.40 2.5 8.0-11.0 21.0-25.0 6.0-10.0 remainder

B

8.0-11.0 5.0 7.0-11.0
Manganese 0.35 0.35 2.0 0.15 1.0 1.0 1.0 0.15 0.75 0.5
Carbon 0.15 0.02 0.3 0.15-0.25 0.05-0.12 0.15 0.10 0.20-0.40 0.010 0.05
Silicon 0.35 0.35 0.5 0.5 2.5-3.0 0.5 0.5 0.5 0.08 0.5
Sulfur 0.01 0.01 0.024 0.010 0.010 0.015 0.015 0.010 0.02 0.015
Chromium ... ... ... 24.0-26.0 26.0-29.0 14.0-17.0 21.0-25.0 24.0-26.0 19.0-23.0 27.0-31.0
Aluminum ... ... ... 1.8-2.4 ... ... 1.0-1.7 2.4-3.0 ... ...
Titanium ... ... ... 0.1-0.2 ... ... ... 0.01-0.25 0.02-0.25 ...
Phosphorus ... ... ... 0.020 0.020 ... ... 0.02 0.04 ...
Cerium ... ... ... ... 0.03-0.09 ... ... ... ... ...
Zirconium ... ... ... 0.01-0.10 ... ... ... 0.01-0.10 ... ...
Yttrium ... ... ... 0.05-0.12 ... ... ... 0.01-0.15 ... ...
Boron ... ... ... ... ... ... ... ... ... ...
Cobalt ... ... ... ... ... ... ... ... ... ...
Columbium
(Nb)
... ... ... ... ... ... ... ... ... ...
Tungsten ... ... ... ... ... ... ... ... 3.0-4.4 ...
Nitrogen ... ... ... ... ... ... ... ... ... ...

A Maximum unless range or minimum is given. Where ellipses (...) appear in this table, there is no requirement and analysis for the element need not be determined or reported.B Element shall be determined arithmetically by difference.TABLE 1 Chemical Requirements A (continued)

   
N06696 N06845 N08120 N08800 N08801 N08810 N08811 N08825
Nickel remainder

B

44.0-50.0 35.0-39.0 30.0-35.0 30.0-34.0 30.0-35.0 30.0-35.0 38.0-46.0
Copper 1.5-3.0 2.0-4.0 0.50 0.75 0.50 0.75 0.75 1.5-3.0
Molybdenum 1.0-3.0 5.0-7.0 2.50 ... ... ... ... 2.5-3.5
Iron 2.0-6.0 remainder

B

remainder

B

39.5 min

B

39.5 min

B

39.5 min

B

39.5 min

B

22.0 min

B

Manganese 1.0 0.5 1.5 1.5 1.50 1.5 1.5 1.0
Carbon 0.15 0.05 0.02-0.10 0.10 0.10 0.05-0.10 0.06-0.10 0.05
Silicon 1.0-2.5 0.5 1.0 1.0 1.00 1.0 1.0 0.5
Sulfur 0.010 0.010 0.03 0.015 0.015 0.015 0.015 0.03
Chromium 28.0-32.0 20.0-25.0 23.0-27.0 19.0-23.0 19.0-22.0 19.0-23.0 19.0-23.0 19.5-23.5
Aluminum ... ... 0.40 0.15-0.60 ... 0.15-0.60 0.15-0.60

C

0.2
Titanium 1.0 ... 0.20 0.15-0.60 0.75-1.5 0.15-0.60 0.15-0.60

C

0.6-1.2
Phosphorus ... ... 0.04 ... ... ... ... ...
Cerium ... ... ... ... ... ... ... ...
Zirconium ... ... ... ... ... ... ... ...
Yttrium ... ... ... ... ... ... ... ...
Boron ... ... 0.010 ... ... ... ... ...
Cobalt ... ... 3.0 ... ... ... ... ...
Columbium
(Nb)
... ... 0.4-0.9 ... ... ... ... ...
Tungsten ... 2.0-5.0 2.50 ... ... ... ... ...
Nitrogen ... ... 0.13-0.30 ... ... ... ... ...

A Maximum unless range or minimum is given. Where ellipses (...) appear in this table, there is no requirement and analysis for the element need not be determined or reported.B Element shall be determined arithmetically by difference.C Alloy UNS N08811: Al + Ti, 0.85 − 1.20.

1.2 This specification covers outside diameter and average wall, or outside diameter and minimum wall tube.

1.2.1 The sizes covered by this specification are 3 in. (76.2 mm) and under in outside diameter with minimum wall thicknesses of 0.148 in. (3.76 mm) and under, and with average wall thicknesses of 0.165 in. (4.19 mm) and under.

1.3 Tube shall be furnished in the alloys and conditions as shown in Table 2. For small diameter and light wall tube (converter sizes), see Appendix X2.

TABLE 2 Alloy and Conditions

Alloy Condition
Nickel UNS N02200 and
low-carbon nickel UNS N02201
annealed or stress-relieved
Nickel-copper alloy UNS N04400 annealed or stress-relieved
Nickel-chromium-iron-aluminum alloy UNS N06603 annealed
Nickel-chromium-iron-copper alloy UNS N06696 annealed
Nickel-chromium-iron-aluminum alloy UNS N06601 annealed
Nickel-chromium-iron alloy
UNS N06600
annealed
Low-carbon nickel-chromium- molybdenum-tungsten alloy
UNS N06686
annealed
Nickel-chromium-iron alloy
UNS N06690
annealed
Nickel-chromium-iron alloy
UNS N06045
annealed
Nickel-iron-chromium alloy
UNS N08120

A

annealed or cold-worked
Nickel-iron-chromium alloy
UNS N08800

A

annealed or cold-worked
Nickel-iron-chromium alloy
UNS N08810

A

annealed
Nickel-iron-chromium alloy
UNS N08811

A

annealed
Nickel-iron-chromium alloy
UNS N08801
annealed
Nickel-iron-chromium-molybdenum-copper alloy UNS N08825 annealed
Nickel-chromium-iron alloy
UNS N06025
annealed
Nickel-iron-chromium-molybdenum-copper alloy
UNS N06845
annealed

A Alloy UNS N08800 is normally employed in service temperatures up to and including 1100°F (593°C). Alloys UNS N08810, UNS N08811, and UNS N08120 are normally employed in service temperatures above 1100°F (539°C) where resistance to creep and rupture is required, and it is annealed to develop controlled grain size for optimum properties in this temperature range.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 The following safety hazards caveat pertains only to the test method portion, Section 12, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers seamless tubes of nickel and nickel alloy for use in condenser and heat-exchanger service. This covers outside diameter and average wall, or outside diameter and minimum... View More

Document History

July 1, 2026
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
April 1, 2022
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
November 1, 2019
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
November 1, 2018
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
April 1, 2017
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. (A) Maximum unless range or minimum is given. Where...
ASTM B163-11e1
October 1, 2011
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. TABLE 1 Chemical Requirements A   Composition,%...
October 1, 2011
Standard Specification for Seamless Nickel and Nickel Alloy (UNS N06845) Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
October 1, 2011
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. (A) Maximum unless range or minimum is given. Where...
March 15, 2008
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
February 1, 2004
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in , for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and average...
May 10, 2002
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
May 10, 2002
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
May 10, 2002
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
Advertisement