ASTM International - ASTM B163-01

Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2002
Status: inactive
Page Count: 11
ICS Code (Non-ferrous metal pipes): 23.040.15
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service.

1.2 This specification covers outside diameter and average wall, or outside diameter and minimum wall tube.

1.2.1 The sizes covered by this specification are 3 in. (76.2 mm) and under in outside diameter with minimum wall thicknesses of 0.148 in. (3.76 mm) and under, and with average wall thicknesses of 0.165 in. (4.19 mm) and under.

1.3 Tube shall be furnished in the alloys and conditions as shown in . For small diameter and light wall tube (converter sizes), see Appendix X2.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.5 The following safety hazards caveat pertains only to the test method portion, Section 12, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2026
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
April 1, 2022
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
November 1, 2019
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
November 1, 2018
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
April 1, 2017
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. (A) Maximum unless range or minimum is given. Where...
October 1, 2011
Standard Specification for Seamless Nickel and Nickel Alloy (UNS N06845) Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
October 1, 2011
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. TABLE 1 Chemical Requirements A   Composition,%...
October 1, 2011
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. (A) Maximum unless range or minimum is given. Where...
March 15, 2008
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
February 1, 2004
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in , for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and average...
May 10, 2002
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
ASTM B163-01
May 10, 2002
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
May 10, 2002
Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and...
Advertisement